Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MOTOR STARTERS AND CONTACTORS
SCHNEIDER ELECTRIC
ATS22C11Q -- MOTOR STARTERS
Schneider Electric
Motor Starters
ATS22C11Q
Description
Schneider Electric ATS22C11Q
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Schneider Electric ATS22C11Q
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
7106427
Motor Starters
7106427
Schneider Electric ATS22C11Q
Schneider Electric ATS22C11Q
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Motor Starters and Contactors
Product Number
7106427
Product Name
Motor Starters
AC Motor Phase
Three
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Motor Starters
206085
Specs
Single Phase Power
7.37 HP
Three Phase Power
7.37 HP
DC Horsepower
7.37 HP
View Details
Beckhoff Automation LLC
MR3107-2001-2245 | 1-channel reversing motor starter, replaceable fuses, 7 A, B23
View Details
Fuji Electric Corp. of America
Auxiliary Contact
BZ0KIB
Specs
Control Voltage
110 volts
Continuous Current
1.5 to 0.5500 amps
Motor Voltage
230 volts
View Details
Altech Corp.
3 Pole AC Coil Contactors
MC-18B-AC120V
Specs
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single
View Details