Juno Lighting Group Area/Roadway Light ASM170PSQTLVLSL

Description
SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 2 3/8 INCH OD TENON, WALL BRACKET MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD CLEAR ACRYLIC CYLINDRICAL LENS REFRACTOR/LENS TYPE MAIN STREET[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 23 1/2 INCH W X 23 3/4 INCH H WITH CLEAR LAMP, SPECULAR INTERNAL LOUVER ASM1 MODEL
Datasheet
Description
SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 2 3/8 INCH OD TENON, WALL BRACKET MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD CLEAR ACRYLIC CYLINDRICAL LENS REFRACTOR/LENS TYPE MAIN STREET[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 23 1/2 INCH W X 23 3/4 INCH H WITH CLEAR LAMP, SPECULAR INTERNAL LOUVER ASM1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ASM170PSQTLVLSL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
ASM170PSQTLVLSL
Area/Roadway Light ASM170PSQTLVLSL
SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 2 3/8 INCH OD TENON, WALL BRACKET MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 70 W LAMP WATTAGE HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD CLEAR ACRYLIC CYLINDRICAL LENS REFRACTOR/LENS TYPE MAIN STREET[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 23 1/2 INCH W X 23 3/4 INCH H WITH CLEAR LAMP, SPECULAR INTERNAL LOUVER ASM1 MODEL
  • SILVER POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 2 3/8 INCH OD TENON, WALL BRACKET MOUNTING
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 70 W LAMP WATTAGE
  • HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TYPE 5 DISTRIBUTION/BEAM SPREAD
  • CLEAR ACRYLIC CYLINDRICAL LENS REFRACTOR/LENS TYPE
  • MAIN STREET[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 23 1/2 INCH W X 23 3/4 INCH H
  • WITH CLEAR LAMP, SPECULAR INTERNAL LOUVER
  • ASM1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ASM170PSQTLVLSL
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details