BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
2 3/8 INCH OD TENON, WALL BRACKET MOUNTING
MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
TYPE 5 DISTRIBUTION/BEAM SPREAD
CLEAR ACRYLIC CYLINDRICAL LENS REFRACTOR/LENS TYPE
MAIN STREET[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 23 1/2 INCH W X 23 3/4 INCH H
WITH CLEAR LAMP, SPECULAR INTERNAL LOUVER
ASM1 MODEL
Juno Lighting Group
Done
Datasheet
Description
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
2 3/8 INCH OD TENON, WALL BRACKET MOUNTING
MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
TYPE 5 DISTRIBUTION/BEAM SPREAD
CLEAR ACRYLIC CYLINDRICAL LENS REFRACTOR/LENS TYPE
MAIN STREET[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 23 1/2 INCH W X 23 3/4 INCH H
WITH CLEAR LAMP, SPECULAR INTERNAL LOUVER
ASM1 MODEL
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
2 3/8 INCH OD TENON, WALL BRACKET MOUNTING
MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
TYPE 5 DISTRIBUTION/BEAM SPREAD
CLEAR ACRYLIC CYLINDRICAL LENS REFRACTOR/LENS TYPE
MAIN STREET[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 23 1/2 INCH W X 23 3/4 INCH H
WITH CLEAR LAMP, SPECULAR INTERNAL LOUVER
ASM1 MODEL
BLACK POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
2 3/8 INCH OD TENON, WALL BRACKET MOUNTING
MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
YES LAMP INCLUDED
ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL
120/277/347 V LAMP/BALLAST VOLTAGE
TYPE 5 DISTRIBUTION/BEAM SPREAD
CLEAR ACRYLIC CYLINDRICAL LENS REFRACTOR/LENS TYPE