Juno Lighting Group Area/Roadway Light ASA3250PSQTBLL

Description
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 2 7/8 INCH OD TENON, WALL BRACKET MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD POLYCARBONATE GLOBE REFRACTOR/LENS TYPE ABEERDEEN[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 1/2 INCH W X 35.625 INCH H WITH CLEAR LAMP ASA3 MODEL
Datasheet
Description
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 2 7/8 INCH OD TENON, WALL BRACKET MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD POLYCARBONATE GLOBE REFRACTOR/LENS TYPE ABEERDEEN[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 1/2 INCH W X 35.625 INCH H WITH CLEAR LAMP ASA3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ASA3250PSQTBLL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
ASA3250PSQTBLL
Area/Roadway Light ASA3250PSQTBLL
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 2 7/8 INCH OD TENON, WALL BRACKET MOUNTING MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD POLYCARBONATE GLOBE REFRACTOR/LENS TYPE ABEERDEEN[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 1/2 INCH W X 35.625 INCH H WITH CLEAR LAMP ASA3 MODEL
  • BLACK POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 2 7/8 INCH OD TENON, WALL BRACKET MOUNTING
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TYPE 5 DISTRIBUTION/BEAM SPREAD
  • POLYCARBONATE GLOBE REFRACTOR/LENS TYPE
  • ABEERDEEN[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 16 1/2 INCH W X 35.625 INCH H
  • WITH CLEAR LAMP
  • ASA3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ASA3250PSQTBLL
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details