Juno Lighting Group Area/Roadway Light ASA1100PSTTAN3BL

Description
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD PRISMATIC ACRYLIC GLOBE REFRACTOR/LENS TYPE ABEERDEEN[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 INCH W X 34 INCH H ASA1 MODEL
Datasheet
Description
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD PRISMATIC ACRYLIC GLOBE REFRACTOR/LENS TYPE ABEERDEEN[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 INCH W X 34 INCH H ASA1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - ASA1100PSTTAN3BL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
ASA1100PSTTAN3BL
Area/Roadway Light ASA1100PSTTAN3BL
BLACK POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD PRISMATIC ACRYLIC GLOBE REFRACTOR/LENS TYPE ABEERDEEN[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 16 INCH W X 34 INCH H ASA1 MODEL
  • BLACK POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • HEAVY DUTY CAST ALUMINUM HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • TYPE 3 DISTRIBUTION/BEAM SPREAD
  • PRISMATIC ACRYLIC GLOBE REFRACTOR/LENS TYPE
  • ABEERDEEN[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 16 INCH W X 34 INCH H
  • ASA1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ASA1100PSTTAN3BL
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details