APC by Schneider Electric Racks & Rack Cabinets AR3357

Description
Racks & Rack Cabinets SX 48U 750mm/1200mm
Description
Racks & Rack Cabinets SX 48U 750mm/1200mm

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
AR3357
Racks & Rack Cabinets AR3357
Racks & Rack Cabinets SX 48U 750mm/1200mm

Racks & Rack Cabinets SX 48U 750mm/1200mm

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number AR3357
Product Name Racks & Rack Cabinets
Width 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Heat Sink, Aluminium, Silver; Enclosure Type Takachi - 38AC3507 - Newark, An Avnet Company
Specs
Length 3.9 inch (99 mm)
Width 12.99 inch (330 mm)
Depth 9.09 inch (231 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details