APC by Schneider Electric Racks & Rack Cabinets AR3350

Description
Racks & Rack Cabinets SX 42U 750mm/1200mm Sides Black
Description
Racks & Rack Cabinets SX 42U 750mm/1200mm Sides Black

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
AR3350
Racks & Rack Cabinets AR3350
Racks & Rack Cabinets SX 42U 750mm/1200mm Sides Black

Racks & Rack Cabinets SX 42U 750mm/1200mm Sides Black

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number AR3350
Product Name Racks & Rack Cabinets
Width 47.24 inch (1200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 7.87 inch (200 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBNBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers