APC by Schneider Electric Server Rack Enclosure, 24U; Cabinet Type Apc AR3340

Description
SERVER RACK ENCLOSURE, 24U; Cabinet Type:Server; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:29.5"; External Depth - Imperial:47.24"; Enclosure Material:
Datasheet
Description
SERVER RACK ENCLOSURE, 24U; Cabinet Type:Server; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:29.5"; External Depth - Imperial:47.24"; Enclosure Material:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Server Rack Enclosure, 24U; Cabinet Type Apc - 29T4016 - Newark, An Avnet Company
Chicago, IL, United States
Server Rack Enclosure, 24U; Cabinet Type Apc
29T4016
Server Rack Enclosure, 24U; Cabinet Type Apc 29T4016
SERVER RACK ENCLOSURE, 24U; Cabinet Type:Server; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:29.5"; External Depth - Imperial:47.24"; Enclosure Material:

SERVER RACK ENCLOSURE, 24U; Cabinet Type:Server; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:29.5"; External Depth - Imperial:47.24"; Enclosure Material:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 29T4016
Product Name Server Rack Enclosure, 24U; Cabinet Type Apc
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
High-density storage - R5SEC-754851 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details