APC by Schneider Electric Racks & Rack Cabinets AR3150SP2

Description
Racks & Rack Cabinets SX 42U 750mm x1070mm 2000lbs Shock Pkg
Description
Racks & Rack Cabinets SX 42U 750mm x1070mm 2000lbs Shock Pkg

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
AR3150SP2
Racks & Rack Cabinets AR3150SP2
Racks & Rack Cabinets SX 42U 750mm x1070mm 2000lbs Shock Pkg

Racks & Rack Cabinets SX 42U 750mm x1070mm 2000lbs Shock Pkg

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number AR3150SP2
Product Name Racks & Rack Cabinets
Width 42.13 inch (1070 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Diecast Aluminum Box - TD Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.36 to 7.09 inch (60 to 180 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details