APC by Schneider Electric Racks & Rack Cabinets AR3150

Description
Racks & Rack Cabinets SX 42U 750mm x1070mm with Sides Black
Description
Racks & Rack Cabinets SX 42U 750mm x1070mm with Sides Black

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
AR3150
Racks & Rack Cabinets AR3150
Racks & Rack Cabinets SX 42U 750mm x1070mm with Sides Black

Racks & Rack Cabinets SX 42U 750mm x1070mm with Sides Black

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number AR3150
Product Name Racks & Rack Cabinets
Width 42.13 inch (1070 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1416O - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Ventilated
View Details
3 suppliers