APC by Schneider Electric Server Rack Enclosure, 42U; Cabinet Type Apc AR3150

Description
SERVER RACK ENCLOSURE, 42U; Cabinet Type:Server; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:29.5"; External Depth - Imperial:42.13"; Enclosure Material:- RoHS Compliant: Yes
Datasheet
Description
SERVER RACK ENCLOSURE, 42U; Cabinet Type:Server; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:29.5"; External Depth - Imperial:42.13"; Enclosure Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Server Rack Enclosure, 42U; Cabinet Type Apc - 82K6355 - Newark, An Avnet Company
Chicago, IL, United States
Server Rack Enclosure, 42U; Cabinet Type Apc
82K6355
Server Rack Enclosure, 42U; Cabinet Type Apc 82K6355
SERVER RACK ENCLOSURE, 42U; Cabinet Type:Server; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:29.5"; External Depth - Imperial:42.13"; Enclosure Material:- RoHS Compliant: Yes

SERVER RACK ENCLOSURE, 42U; Cabinet Type:Server; Product Range:NetShelter SX Series; Rack U Height:42U; External Height - Imperial:78.4"; External Width - Imperial:29.5"; External Depth - Imperial:42.13"; Enclosure Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 82K6355
Product Name Server Rack Enclosure, 42U; Cabinet Type Apc
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Drawer Storage - 1357251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Height 5.91 inch (150 mm)
Width 11.81 inch (300 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details