APC by Schneider Electric Racks & Rack Cabinets AR3107

Description
Racks & Rack Cabinets SX 48U 600mm x1070mm with Sides Black
Description
Racks & Rack Cabinets SX 48U 600mm x1070mm with Sides Black

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Racks & Rack Cabinets
AR3107
Racks & Rack Cabinets AR3107
Racks & Rack Cabinets SX 48U 600mm x1070mm with Sides Black

Racks & Rack Cabinets SX 48U 600mm x1070mm with Sides Black

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Industrial Enclosures
Product Number AR3107
Product Name Racks & Rack Cabinets
Width 42.13 inch (1070 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hand Held Enclosures - 1198344 - RS Components, Ltd.
Specs
Shape Rectangular
Length 7.72 inch (196 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412SS - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers