APC by Schneider Electric ENCLOSURE; NETSHELTER; SX 24U 600MM X 1070MM; DEEP ENCLOSURE AR3104

Description
ENCLOSURE; NETSHELTER; SX 24U 600MM X 1070MM; DEEP ENCLOSURE
Description
ENCLOSURE; NETSHELTER; SX 24U 600MM X 1070MM; DEEP ENCLOSURE

Suppliers

Company
Product
Description
Supplier Links
ENCLOSURE; NETSHELTER; SX 24U 600MM X 1070MM; DEEP ENCLOSURE - 70125167 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE; NETSHELTER; SX 24U 600MM X 1070MM; DEEP ENCLOSURE
70125167
ENCLOSURE; NETSHELTER; SX 24U 600MM X 1070MM; DEEP ENCLOSURE 70125167
ENCLOSURE; NETSHELTER; SX 24U 600MM X 1070MM; DEEP ENCLOSURE

ENCLOSURE; NETSHELTER; SX 24U 600MM X 1070MM; DEEP ENCLOSURE

Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
AR3104
Racks & Rack Cabinets AR3104
Racks & Rack Cabinets SX 24U 600mm x1070mm Deep Enclosure

Racks & Rack Cabinets SX 24U 600mm x1070mm Deep Enclosure

Buy Now

Technical Specifications

  Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 70125167 AR3104
Product Name ENCLOSURE; NETSHELTER; SX 24U 600MM X 1070MM; DEEP ENCLOSURE Racks & Rack Cabinets
Width 42.13 inch (1070 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414O10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers