Enclosure; NetShelter SX; Deep Enclosure; H 1991mm x W 600mm x D 1070mm
Racks & Rack Cabinets 42U 600mm W x 1070mm Deep Enclosure
| Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 70125107 | AR3100 |
| Product Name | Enclosure; NetShelter SX; Deep Enclosure; H 1991mm x W 600mm x D 1070mm | Racks & Rack Cabinets |
| Material | Steel |