APC by Schneider Electric RACK PDU, BASIC, 1U, 16A, 208/230V, (12)C13 AP9565

Description
Provides power outlets for rack-mount equipment. Supplies Power from One Branch Whip to Multiple Pieces of Equipment Wide Range of Input and Output Connections Includes Horizontal, Vertical and Toolless-Mount Varieties
Description
Provides power outlets for rack-mount equipment. Supplies Power from One Branch Whip to Multiple Pieces of Equipment Wide Range of Input and Output Connections Includes Horizontal, Vertical and Toolless-Mount Varieties

Suppliers

Company
Product
Description
Supplier Links
RACK PDU, BASIC, 1U, 16A, 208/230V, (12)C13 - 70125066 - Allied Electronics, Inc.
Fort Worth, TX, USA
RACK PDU, BASIC, 1U, 16A, 208/230V, (12)C13
70125066
RACK PDU, BASIC, 1U, 16A, 208/230V, (12)C13 70125066
Provides power outlets for rack-mount equipment. Supplies Power from One Branch Whip to Multiple Pieces of Equipment Wide Range of Input and Output Connections Includes Horizontal, Vertical and Toolless-Mount Varieties

Provides power outlets for rack-mount equipment.

  • Supplies Power from One Branch Whip to Multiple Pieces of Equipment
  • Wide Range of Input and Output Connections
  • Includes Horizontal, Vertical and Toolless-Mount Varieties
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70125066
Product Name RACK PDU, BASIC, 1U, 16A, 208/230V, (12)C13
Voltage 208V; 230V
Unlock Full Specs
to access all available technical data

Similar Products

8-Position Accessory Power Strip w/connector locks - 852J2H04 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
PDUs and Outlet Strips - 1583T8B1BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 8
Current 15.0 amps
View Details
Extension Leads & Cable Reels - 2963650 - RS Components, Ltd.
Specs
Number of Outlets 2
Outlets Type g - british
View Details
Power Outlet Strip; No. Of Outlets Hubbell Wiring Devices - 14C6681 - Newark, An Avnet Company
Specs
Number of Outlets 2
Current 15.0 amps
View Details