APC by Schneider Electric RACK PDU, BASIC, 1U, 15A, 120V, (10)5-15 AP9562

Description
Provides power outlets for rack-mount equipment. Supplies Power from One Branch Whip to Multiple Pieces of Equipment Wide Range of Input and Output Connections Includes Horizontal, Vertical and Toolless-Mount Varieties
Description
Provides power outlets for rack-mount equipment. Supplies Power from One Branch Whip to Multiple Pieces of Equipment Wide Range of Input and Output Connections Includes Horizontal, Vertical and Toolless-Mount Varieties

Suppliers

Company
Product
Description
Supplier Links
RACK PDU, BASIC, 1U, 15A, 120V, (10)5-15 - 70125063 - Allied Electronics, Inc.
Fort Worth, TX, USA
RACK PDU, BASIC, 1U, 15A, 120V, (10)5-15
70125063
RACK PDU, BASIC, 1U, 15A, 120V, (10)5-15 70125063
Provides power outlets for rack-mount equipment. Supplies Power from One Branch Whip to Multiple Pieces of Equipment Wide Range of Input and Output Connections Includes Horizontal, Vertical and Toolless-Mount Varieties

Provides power outlets for rack-mount equipment.

  • Supplies Power from One Branch Whip to Multiple Pieces of Equipment
  • Wide Range of Input and Output Connections
  • Includes Horizontal, Vertical and Toolless-Mount Varieties
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Strips
Product Number 70125063
Product Name RACK PDU, BASIC, 1U, 15A, 120V, (10)5-15
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

Extension Leads & Cable Reels - 296270 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 3
Outlets Type e - french
View Details
4 Position IEC Accessory Power Strip - 852J2D08 - Interpower
Specs
Voltage 125~240VAC
Number of Outlets 4
Current 10.0 amps
View Details
PDUs and Outlet Strips - 15854T7D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 7
Current 15.0 amps
View Details
Power It! 3-Outlet Power Strip, 6-ft. Cord - TLM306NC - Tripp Lite by Eaton
Specs
Frequency 50Hz; 60Hz
Unit Type Plug Strip
View Details
2 suppliers