Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFER SWITCHES
APC BY SCHNEIDER ELECTRIC
AP7721 -- RACK; AUTOMATIC TRANSFER SWITCH; 230V; 12 OUTLETS; 10A
APC by Schneider Electric
RACK; AUTOMATIC TRANSFER SWITCH; 230V; 12 OUTLETS; 10A
AP7721
Description
RACK; AUTOMATIC TRANSFER SWITCH; 230V; 12 OUTLETS; 10A
Allied Electronics, Inc.
Done
Description
RACK; AUTOMATIC TRANSFER SWITCH; 230V; 12 OUTLETS; 10A
Suppliers
Company
Product
Description
Supplier Links
Allied Electronics, Inc.
Fort Worth, TX, USA
RACK; AUTOMATIC TRANSFER SWITCH; 230V; 12 OUTLETS; 10A
70125179
RACK; AUTOMATIC TRANSFER SWITCH; 230V; 12 OUTLETS; 10A
70125179
RACK; AUTOMATIC TRANSFER SWITCH; 230V; 12 OUTLETS; 10A
RACK; AUTOMATIC TRANSFER SWITCH; 230V; 12 OUTLETS; 10A
Supplier's Site
Technical Specifications
Allied Electronics, Inc.
Product Category
Transfer Switches
Product Number
70125179
Product Name
RACK; AUTOMATIC TRANSFER SWITCH; 230V; 12 OUTLETS; 10A
Style
Rack Mounted
Unlock Full Specs
to access all available technical data
Similar Products
Eaton Corporation - Sensors
Magnum Breaker Based Automatic Transfer Switch
Specs
Style
Wall Mounted
Switch Control
Automatic Transfer Control
Actuator Type
Toggle
View Details
Tripp Lite by Eaton
8.6kW 208V 3-Phase Monitored Rack ATS, 1U, 2 L15-30P, 6 ft. Cords, (Vertical PDU also required, Sold separately)
PDU330AT6L1530
Specs
Style
Rack Mounted
Features
CSA Certification; UL Listed
Current
24 amps
View Details
LTI Power Systems, Inc.
Static Transfer Switches
Specs
Style
Rack Mounted
Switch Control
Automatic Transfer Control
Current
20 to 50 amps
View Details
Innovative Technology
MANUAL TRANSFER SWITCHES
View Details