SOCOMEC Manual Transfer Switching Equipment SIRCOVER ATS Bypass

Description
SIRCOVER ATS Bypass switches are manual four pole transfer switches with positive break indication. They are designed to isolate ATS type electrical equipment (automatic transfer switch) or UPS, with minimum interruption to the load supply. Integrating a SOCOMEC transfer switch into the installation enables source selection when in Bypass (see operating principle below). Advantages Stable positions SIRCOVER ATS Bypass switches have 3 stable positions which are not affected by voltage drops or vibrations. On load switching Thanks to its AC-22 characteristics, tested in accordance with standard IEC 60947-3, the SIRCOVER ATS Bypass enables on load switching. Secured breaking Simultaneous upstream and downstream isolation and fully visualised breaking. A complete solution The SIRCOVER ATS Bypass is a single product offering a genuine solution incorporating both an equipment isolation function and a switching function.
Datasheet
Description
SIRCOVER ATS Bypass switches are manual four pole transfer switches with positive break indication. They are designed to isolate ATS type electrical equipment (automatic transfer switch) or UPS, with minimum interruption to the load supply. Integrating a SOCOMEC transfer switch into the installation enables source selection when in Bypass (see operating principle below). Advantages Stable positions SIRCOVER ATS Bypass switches have 3 stable positions which are not affected by voltage drops or vibrations. On load switching Thanks to its AC-22 characteristics, tested in accordance with standard IEC 60947-3, the SIRCOVER ATS Bypass enables on load switching. Secured breaking Simultaneous upstream and downstream isolation and fully visualised breaking. A complete solution The SIRCOVER ATS Bypass is a single product offering a genuine solution incorporating both an equipment isolation function and a switching function.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Transfer Switching Equipment - SIRCOVER ATS Bypass - SOCOMEC
Benfeld, France
Manual Transfer Switching Equipment
SIRCOVER ATS Bypass
Manual Transfer Switching Equipment SIRCOVER ATS Bypass
SIRCOVER ATS Bypass switches are manual four pole transfer switches with positive break indication. They are designed to isolate ATS type electrical equipment (automatic transfer switch) or UPS, with minimum interruption to the load supply. Integrating a SOCOMEC transfer switch into the installation enables source selection when in Bypass (see operating principle below). Advantages Stable positions SIRCOVER ATS Bypass switches have 3 stable positions which are not affected by voltage drops or vibrations. On load switching Thanks to its AC-22 characteristics, tested in accordance with standard IEC 60947-3, the SIRCOVER ATS Bypass enables on load switching. Secured breaking Simultaneous upstream and downstream isolation and fully visualised breaking. A complete solution The SIRCOVER ATS Bypass is a single product offering a genuine solution incorporating both an equipment isolation function and a switching function.

SIRCOVER ATS Bypass switches are manual four pole transfer switches with positive break indication. They are designed to isolate ATS type electrical equipment (automatic transfer switch) or UPS, with minimum interruption to the load supply. Integrating a SOCOMEC transfer switch into the installation enables source selection when in Bypass (see operating principle below).

Advantages Stable positions

SIRCOVER ATS Bypass switches have 3 stable positions which are not affected by voltage drops or vibrations.

On load switching

Thanks to its AC-22 characteristics, tested in accordance with standard IEC 60947-3, the SIRCOVER ATS Bypass enables on load switching.

Secured breaking

Simultaneous upstream and downstream isolation and fully visualised breaking.

A complete solution

The SIRCOVER ATS Bypass is a single product offering a genuine solution incorporating both an equipment isolation function and a switching function.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Transfer Switches
Product Number SIRCOVER ATS Bypass
Product Name Manual Transfer Switching Equipment
Style Wall Mounted
Switch Control Manually
Actuator Type Toggle
Features Locking Switch (optional feature)
Current 125 to 1600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Transfer Switch - CTE - Caterpillar Electric Power
Caterpillar Electric Power
Specs
Style Ground Mounted
Switch Control Automatic Transfer Control
Features High Inrush Current Compatible (>100A); CSA Certification
View Details
Automatic Transfer Switching Equipment from 125 to 3200 A - ATyS p - SOCOMEC
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
Magnum Breaker Based Automatic Transfer Switch -  - Eaton Corporation - Sensors
Specs
Style Wall Mounted
Switch Control Automatic Transfer Control
Actuator Type Toggle
View Details
Source Transfer Switch - STS 16 - Eaton | Power Quality
Specs
Style Rack Mounted
Switch Control Automatic Transfer Control
Actuator Type Relay-Based Switch
View Details