BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
TWO BOLT KEYHOLE MOUNTING
MAGNETIC, QUAD TAP BALLAST TYPE
ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
FORWARD THROW DISTRIBUTION/BEAM SPREAD
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
WITH INTERNAL HOUSE SIDE SHIELD
AP2 MODEL
Juno Lighting Group
Done
Datasheet
Description
BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
TWO BOLT KEYHOLE MOUNTING
MAGNETIC, QUAD TAP BALLAST TYPE
ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
FORWARD THROW DISTRIBUTION/BEAM SPREAD
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
WITH INTERNAL HOUSE SIDE SHIELD
AP2 MODEL
BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
TWO BOLT KEYHOLE MOUNTING
MAGNETIC, QUAD TAP BALLAST TYPE
ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
FORWARD THROW DISTRIBUTION/BEAM SPREAD
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
WITH INTERNAL HOUSE SIDE SHIELD
AP2 MODEL
BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
TWO BOLT KEYHOLE MOUNTING
MAGNETIC, QUAD TAP BALLAST TYPE
ED18 MOGUL BASE HIGH PRESSURE SODIUM LAMP TYPE
250 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V LAMP/BALLAST VOLTAGE
FORWARD THROW DISTRIBUTION/BEAM SPREAD
HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE