BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SQUARE POLE, TWO BOLT KEYHOLE MOUNTING
ELECTRONIC BALLAST TYPE
LED LAMP TYPE
150 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
TYPE 3 DISTRIBUTION/BEAM SPREAD
HIGH TRANSMISSION TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
COLOR TEMPERATURE 4000 DEG K
WITH SINGLE POLE LINE TO NEUTRAL FUSE, PROGRAMMABLE DIGITAL DRIVER
AP2 MODEL
Juno Lighting Group
Done
Datasheet
Description
BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SQUARE POLE, TWO BOLT KEYHOLE MOUNTING
ELECTRONIC BALLAST TYPE
LED LAMP TYPE
150 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
TYPE 3 DISTRIBUTION/BEAM SPREAD
HIGH TRANSMISSION TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
COLOR TEMPERATURE 4000 DEG K
WITH SINGLE POLE LINE TO NEUTRAL FUSE, PROGRAMMABLE DIGITAL DRIVER
AP2 MODEL
BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SQUARE POLE, TWO BOLT KEYHOLE MOUNTING
ELECTRONIC BALLAST TYPE
LED LAMP TYPE
150 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
TYPE 3 DISTRIBUTION/BEAM SPREAD
HIGH TRANSMISSION TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
COLOR TEMPERATURE 4000 DEG K
WITH SINGLE POLE LINE TO NEUTRAL FUSE, PROGRAMMABLE DIGITAL DRIVER
AP2 MODEL
BAKED POLYESTER POWDER COATED FINISH
UL 1598, CSA C22.2 APPROVAL
SQUARE POLE, TWO BOLT KEYHOLE MOUNTING
ELECTRONIC BALLAST TYPE
LED LAMP TYPE
150 W LAMP WATTAGE
DIE CAST ALUMINUM HOUSING MATERIAL
120 V LAMP/BALLAST VOLTAGE
TYPE 3 DISTRIBUTION/BEAM SPREAD
HIGH TRANSMISSION TEMPERED GLASS LENS REFRACTOR/LENS TYPE
ALARI[T], JUNO[R] BRAND
APPLICATION WET LOCATION
SIZE 32 INCH L X 18 5/8 INCH W X 7 9/16 INCH H
COLOR TEMPERATURE 4000 DEG K
WITH SINGLE POLE LINE TO NEUTRAL FUSE, PROGRAMMABLE DIGITAL DRIVER