Juno Lighting Group Area/Roadway Light AP1100PSQT3HL

Description
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 23 INCH L X 14 INCH W X 5 7/8 INCH H WITH CLEAR HID LAMP AP1 MODEL
Datasheet
Description
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 23 INCH L X 14 INCH W X 5 7/8 INCH H WITH CLEAR HID LAMP AP1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - AP1100PSQT3HL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
AP1100PSQT3HL
Area/Roadway Light AP1100PSQT3HL
BAKED POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED17 MEDIUM BASE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE TYPE 3 DISTRIBUTION/BEAM SPREAD HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE ALARI[T], JUNO[R] BRAND APPLICATION WET LOCATION SIZE 23 INCH L X 14 INCH W X 5 7/8 INCH H WITH CLEAR HID LAMP AP1 MODEL
  • BAKED POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED17 MEDIUM BASE METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V LAMP/BALLAST VOLTAGE
  • TYPE 3 DISTRIBUTION/BEAM SPREAD
  • HEAT RESISTANT TEMPERED GLASS LENS REFRACTOR/LENS TYPE
  • ALARI[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • SIZE 23 INCH L X 14 INCH W X 5 7/8 INCH H
  • WITH CLEAR HID LAMP
  • AP1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number AP1100PSQT3HL
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details