Juno Lighting Group High/Low Bay Fixture ALX250PSQTAPLS

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SPUN ALUMINUM REFLECTOR TYPE HI-LUX[T], JUNO[R] BRAND WITH LAMP HOLDER FOR PROTECTED LAMP ALX MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SPUN ALUMINUM REFLECTOR TYPE HI-LUX[T], JUNO[R] BRAND WITH LAMP HOLDER FOR PROTECTED LAMP ALX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - ALX250PSQTAPLS - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
ALX250PSQTAPLS
High/Low Bay Fixture ALX250PSQTAPLS
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE FABRICATED STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE SPUN ALUMINUM REFLECTOR TYPE HI-LUX[T], JUNO[R] BRAND WITH LAMP HOLDER FOR PROTECTED LAMP ALX MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB, PLUMB MOUNTING
  • INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • FABRICATED STEEL HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • SPUN ALUMINUM REFLECTOR TYPE
  • HI-LUX[T], JUNO[R] BRAND
  • WITH LAMP HOLDER FOR PROTECTED LAMP
  • ALX MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ALX250PSQTAPLS
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2061278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details