Juno Lighting Group High/Low Bay Fixture ALX150PSQTPR16LPLS

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 3/8 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ACRYLIC REFLECTOR TYPE 16 INCH DIA REFLECTOR SIZE PRISMA-LUX[T], JUNO[R] BRAND WITH CLEAR LAMP, LAMP HOLDER FOR PROTECTED LAMP ALX MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 3/8 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ACRYLIC REFLECTOR TYPE 16 INCH DIA REFLECTOR SIZE PRISMA-LUX[T], JUNO[R] BRAND WITH CLEAR LAMP, LAMP HOLDER FOR PROTECTED LAMP ALX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - ALX150PSQTPR16LPLS - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
ALX150PSQTPR16LPLS
High/Low Bay Fixture ALX150PSQTPR16LPLS
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 22 3/8 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB, PLUMB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE YES LAMP INCLUDED ED28 MOGUL BASE METAL HALIDE LAMP TYPE 150 W LAMP WATTAGE STEEL HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE ACRYLIC REFLECTOR TYPE 16 INCH DIA REFLECTOR SIZE PRISMA-LUX[T], JUNO[R] BRAND WITH CLEAR LAMP, LAMP HOLDER FOR PROTECTED LAMP ALX MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 22 3/8 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB, PLUMB MOUNTING
  • INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 150 W LAMP WATTAGE
  • STEEL HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • ACRYLIC REFLECTOR TYPE
  • 16 INCH DIA REFLECTOR SIZE
  • PRISMA-LUX[T], JUNO[R] BRAND
  • WITH CLEAR LAMP, LAMP HOLDER FOR PROTECTED LAMP
  • ALX MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ALX150PSQTPR16LPLS
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details