Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
SCHNEIDER ELECTRIC
ACTPC6ASFLS10YL -- ETHERNET CABLE
Schneider Electric
Ethernet Cable
ACTPC6ASFLS10YL
Description
Schneider Electric ACTPC6ASFLS10YL
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Schneider Electric ACTPC6ASFLS10YL
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Cable
347143
Ethernet Cable
347143
Schneider Electric ACTPC6ASFLS10YL
Schneider Electric ACTPC6ASFLS10YL
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Cable Assemblies
Product Number
347143
Product Name
Ethernet Cable
Application
LAN / Ethernet; Networking
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
ZK7314-3031-Cxxx | B23, ENP cable, PVC, 5 G 4.0 mm² + (1 x 4 x AWG22), fixed installation, key 1 (2 x 24 V DC + PE)
Specs
Application
Networking
View Details
TE Connectivity
RF Cable Assemblies
2081376-3
Specs
Application
RF
Product Type
FAKRA Plug
Cable Length
3.28 ft (10 dm)
View Details
3
suppliers
Interpower
Green/Yellow PVC Single Wire
56010100
View Details
Shenzhen QH Industrial Co., Ltd
Cable - 4 Pin 2.54PH T-type Magnetic Cable Connector
View Details