Juno Lighting GroupHigh/Low Bay FixtureACG350PSQTCPLS
Description
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
23 3/4 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
350 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE
21 1/2 INCH DIA REFLECTOR SIZE
ACCUGLASS[T], JUNO[R] BRAND
WITH LAMP HOLDER FOR PROTECTED LAMP
ACG MODEL
Juno Lighting Group
Done
Datasheet
Description
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
23 3/4 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
350 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE
21 1/2 INCH DIA REFLECTOR SIZE
ACCUGLASS[T], JUNO[R] BRAND
WITH LAMP HOLDER FOR PROTECTED LAMP
ACG MODEL
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
23 3/4 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
ED37 MOGUL BASE METAL HALIDE LAMP TYPE
350 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
120/208/240/277 V BALLAST/LINE VOLTAGE
HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE
21 1/2 INCH DIA REFLECTOR SIZE
ACCUGLASS[T], JUNO[R] BRAND
WITH LAMP HOLDER FOR PROTECTED LAMP
ACG MODEL
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
23 3/4 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE