Juno Lighting Group High/Low Bay Fixture ACG250PSQTAPLS

Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE 15 3/4 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH LAMP HOLDER FOR PROTECTED LAMP ACG MODEL
Datasheet
Description
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE 15 3/4 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH LAMP HOLDER FOR PROTECTED LAMP ACG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High/Low Bay Fixture - ACG250PSQTAPLS - Juno Lighting Group
Des Plaines, IL, USA
High/Low Bay Fixture
ACG250PSQTAPLS
High/Low Bay Fixture ACG250PSQTAPLS
HIGH BAY TYPE WHITE POLYESTER POWDER COATED FINISH 25 INCH UL 1598, CSA C22.2 APPROVAL 3/4 INCH TAPPED HUB MOUNTING INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE ED28 MOGUL BASE METAL HALIDE LAMP TYPE 250 W LAMP WATTAGE HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V BALLAST/LINE VOLTAGE HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE 15 3/4 INCH DIA REFLECTOR SIZE ACCUGLASS[T], JUNO[R] BRAND WITH LAMP HOLDER FOR PROTECTED LAMP ACG MODEL
  • HIGH BAY TYPE
  • WHITE POLYESTER POWDER COATED FINISH
  • 25 INCH
  • UL 1598, CSA C22.2 APPROVAL
  • 3/4 INCH TAPPED HUB MOUNTING
  • INTEGRAL MAGNETIC, PULSE START, QUAD TAP BALLAST TYPE
  • ED28 MOGUL BASE METAL HALIDE LAMP TYPE
  • 250 W LAMP WATTAGE
  • HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
  • 120/208/240/277 V BALLAST/LINE VOLTAGE
  • HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE
  • 15 3/4 INCH DIA REFLECTOR SIZE
  • ACCUGLASS[T], JUNO[R] BRAND
  • WITH LAMP HOLDER FOR PROTECTED LAMP
  • ACG MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number ACG250PSQTAPLS
Product Name High/Low Bay Fixture
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details