Juno Lighting GroupHigh/Low Bay FixtureACG100PSRBCCLPLS
Description
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
23 3/4 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
REMOTE BALLAST, PULSE START BALLAST TYPE
YES LAMP INCLUDED
MOGUL BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE
21 1/2 INCH DIA REFLECTOR SIZE
ACCUGLASS[T], JUNO[R] BRAND
WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP
ACG MODEL
Juno Lighting Group
Done
Datasheet
Description
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
23 3/4 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
REMOTE BALLAST, PULSE START BALLAST TYPE
YES LAMP INCLUDED
MOGUL BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE
21 1/2 INCH DIA REFLECTOR SIZE
ACCUGLASS[T], JUNO[R] BRAND
WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP
ACG MODEL
HIGH BAY TYPE
WHITE POLYESTER POWDER COATED FINISH
23 3/4 INCH
UL 1598, CSA C22.2 APPROVAL
3/4 INCH TAPPED HUB MOUNTING
REMOTE BALLAST, PULSE START BALLAST TYPE
YES LAMP INCLUDED
MOGUL BASE METAL HALIDE LAMP TYPE
100 W LAMP WATTAGE
HEAVY DUTY DIE CAST ALUMINUM HOUSING MATERIAL
HEAT RESISTANT BOROSILICATE GLASS REFLECTOR TYPE
21 1/2 INCH DIA REFLECTOR SIZE
ACCUGLASS[T], JUNO[R] BRAND
WITH COATED LAMP, LAMP HOLDER FOR PROTECTED LAMP
ACG MODEL