Schneider Electric Transformer, 250Va, 1 X 24V; Power Rating Schneider Electric ABT7ESM025B

Description
TRANSFORMER, 250VA, 1 X 24V; Power Rating:250VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:2 x 120V; Plug Type:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Primary Voltages:2 x 120V RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 250VA, 1 X 24V; Power Rating:250VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:2 x 120V; Plug Type:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Primary Voltages:2 x 120V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 250Va, 1 X 24V; Power Rating Schneider Electric - 66AH9386 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 250Va, 1 X 24V; Power Rating Schneider Electric
66AH9386
Transformer, 250Va, 1 X 24V; Power Rating Schneider Electric 66AH9386
TRANSFORMER, 250VA, 1 X 24V; Power Rating:250VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:2 x 120V; Plug Type:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Primary Voltages:2 x 120V RoHS Compliant: Yes

TRANSFORMER, 250VA, 1 X 24V; Power Rating:250VA; Secondary Voltages:24V; Current Rating:-; Isolation Transformer Primary Voltages:2 x 120V; Plug Type:-; Product Range:-; SVHC:No SVHC (15-Jan-2018); Primary Voltages:2 x 120V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Transformers
Product Number 66AH9386
Product Name Transformer, 250Va, 1 X 24V; Power Rating Schneider Electric
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
SMT Gate Drive Transformers - DA2320-AL DA2320-ALC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F12-090-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
4 suppliers