Coilcraft, Inc. SMT Gate Drive Transformers DA2320-AL DA2320-ALC

Description
Designed for transformer coupled MOSFET and IGBT gate drive circuits Operating frequency from 50 kHz to 2.5 MHz Industry standard EP5 surface mount package 1250 VDC / 884 Vrms, one minute isolation between primary and secondary. 417 VDC / 295 Vrms, one minute isolation between secondaries on DA2317-AL and DA2320-AL. RoHS-compliant. 260°C compatible. Tin-silver over tin over nickel over phos bronze terminations COTS Plus tin-lead terminations available
Request a Quote
Description
Designed for transformer coupled MOSFET and IGBT gate drive circuits Operating frequency from 50 kHz to 2.5 MHz Industry standard EP5 surface mount package 1250 VDC / 884 Vrms, one minute isolation between primary and secondary. 417 VDC / 295 Vrms, one minute isolation between secondaries on DA2317-AL and DA2320-AL. RoHS-compliant. 260°C compatible. Tin-silver over tin over nickel over phos bronze terminations COTS Plus tin-lead terminations available
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SMT gate drive transformers for MOSFET and IGBT gate drive circuits with operating frequencies from 50 kHz to 2.5 MHz. The DA2320-AL variant has a 1:1:1 turns ratio, 1250 VDC / 884 Vrms isolation between primary and secondary, and 417 VDC / 295 Vrms isolation between secondaries. It features a surface-mount package with dimensions of 8.20 mm x 5.60 mm x 5.40 mm, RoHS-compliant tin-silver over tin over nickel over phosphor bronze terminations, and is rated for operation from -40°C to +125°C. The part supports three reflows at 260°C and has MSL 1 moisture sensitivity. Tape and reel packaging is available in 250 or 1000 unit quantities with 16 mm wide plastic tape.

Datasheet Summary
Powered by GS/AI

SMT gate drive transformers for MOSFET and IGBT gate drive circuits with operating frequencies from 50 kHz to 2.5 MHz. The DA2320-AL variant has a 1:1:1 turns ratio, 1250 VDC / 884 Vrms isolation between primary and secondary, and 417 VDC / 295 Vrms isolation between secondaries. It features a surface-mount package with dimensions of 8.20 mm x 5.60 mm x 5.40 mm, RoHS-compliant tin-silver over tin over nickel over phosphor bronze terminations, and is rated for operation from -40°C to +125°C. The part supports three reflows at 260°C and has MSL 1 moisture sensitivity. Tape and reel packaging is available in 250 or 1000 unit quantities with 16 mm wide plastic tape.

Suppliers

Company
Product
Description
Supplier Links
SMT Gate Drive Transformers - DA2320-AL DA2320-ALC - Coilcraft, Inc.
Cary, IL, USA
SMT Gate Drive Transformers
DA2320-AL DA2320-ALC
SMT Gate Drive Transformers DA2320-AL DA2320-ALC
Designed for transformer coupled MOSFET and IGBT gate drive circuits Operating frequency from 50 kHz to 2.5 MHz Industry standard EP5 surface mount package 1250 VDC / 884 Vrms, one minute isolation between primary and secondary. 417 VDC / 295 Vrms, one minute isolation between secondaries on DA2317-AL and DA2320-AL. RoHS-compliant. 260°C compatible. Tin-silver over tin over nickel over phos bronze terminations COTS Plus tin-lead terminations available
  • Designed for transformer coupled MOSFET and IGBT gate drive circuits
  • Operating frequency from 50 kHz to 2.5 MHz
  • Industry standard EP5 surface mount package
  • 1250 VDC / 884 Vrms, one minute isolation between primary and secondary. 417 VDC / 295 Vrms, one minute isolation between secondaries on DA2317-AL and DA2320-AL.
  • RoHS-compliant. 260°C compatible. Tin-silver over tin over nickel over phos bronze terminations
  • COTS Plus tin-lead terminations available
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number DA2320-AL DA2320-ALC
Product Name SMT Gate Drive Transformers
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Flyback Transformers for TI LM5072 PD Interface - FA2899-AL FA2899-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP6 Series Hexa-Path Magnetics - HP6-0121 HP6-0121L - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Flyback Transformers for Texas Instruments TPS23754 - JA4372-AL JA4372-ALD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
HP3 Series Hexa-Path Magnetics - HPH3-0138 HPH3-0138LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details