The ABS2EA02EF is a slim solid state input interface module for discrete signals, operating at 115-127 V AC, 60 Hz, with a 9.5 mm width pitch and screw clamp terminals. It has one normally closed contact, outputs 5-48 V DC, switches 1-50 mA, and maintains residual current below 0.1 mA. An LED indicates control signal state. It meets IEC 60947-5-1, carries UL, CSA, BV, DNV, and LROS certifications, is rated IP20, and mounts on DIN rails. Operating temperature is -5 to 55 °C, with shock resistance up to 30 gn and vibration up to 5 gn.
Solid State Relays - Industrial Mount INTERFACE RELAY SOLID STATE
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | ABS2EA02EF |
| Product Name | Solid State Relays - Industrial Mount |