Schneider Electric Powe Relay, Spst, 24Vdc, 3A, Din Rail; Contact Configuration Schneider Electric ABR2S112B

Description
POWE RELAY, SPST, 24VDC, 3A, DIN RAIL; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:3A; Product Range:ABR-2S Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:230V; Relay Terminals:Screw Clamp RoHS Compliant: Yes
Datasheet
Description
POWE RELAY, SPST, 24VDC, 3A, DIN RAIL; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:3A; Product Range:ABR-2S Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:230V; Relay Terminals:Screw Clamp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Powe Relay, Spst, 24Vdc, 3A, Din Rail; Contact Configuration Schneider Electric - 15B6069 - Newark, An Avnet Company
Chicago, IL, United States
Powe Relay, Spst, 24Vdc, 3A, Din Rail; Contact Configuration Schneider Electric
15B6069
Powe Relay, Spst, 24Vdc, 3A, Din Rail; Contact Configuration Schneider Electric 15B6069
POWE RELAY, SPST, 24VDC, 3A, DIN RAIL; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:3A; Product Range:ABR-2S Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:230V; Relay Terminals:Screw Clamp RoHS Compliant: Yes

POWE RELAY, SPST, 24VDC, 3A, DIN RAIL; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:3A; Product Range:ABR-2S Series; Relay Mounting:DIN Rail; Coil Type:-; Contact Voltage VAC:230V; Relay Terminals:Screw Clamp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 15B6069
Product Name Powe Relay, Spst, 24Vdc, 3A, Din Rail; Contact Configuration Schneider Electric
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Poles Double Pole (DP)
Throw Single Throw
AC Coil Voltage 220 volts
View Details
Relay, Dpdt, 250Vac, 10A; Contact Configuration Finder - 08X7245 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details
Power Relays - 2481435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
AC Coil Voltage 240 volts
View Details
G2R PCB Power Relay - G2R-1-T - Aratas America LLC
Specs
Mounting Quick-connect
View Details