The ABR1S318B is an electromechanical output interface module with a 17.5 mm width and a single changeover contact, designed for control circuits operating at 24 V AC/DC. It supports a rated operational current of up to 1 A AC-13, AC-14, AC-15, and DC-13 at 230 V or 24 V, and 4 A AC-12 or 5 A DC-12 at 230 V or 24 V, conforming to IEC 60947-5-1. The module features a green mechanical indicator and LED for status signaling, screw clamp terminals for connections, and reverse polarity and short circuit protection via 16 A external fuses. It operates at ambient temperatures from -20 to 60 °C, is rated for 10 million mechanical cycles, and complies with IEC 60947-1 and IEC 60529 for IP20 protection. The housing is grey, and the module mounts on DIN rails with a mass of 0.095 kg.
Industrial Relays INTERFACE RELAY ELECTROMECHANICAL
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | ABR1S318B |
| Product Name | Industrial Relays |