Schneider Electric DIN Rail Power Supplies ABLM1A24012

Description
Schneider Electric ABLM1A24012
Request a Quote Datasheet
Description
Schneider Electric ABLM1A24012
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2768744
DIN Rail Power Supplies 2768744
Schneider Electric ABLM1A24012

Schneider Electric ABLM1A24012

Supplier's Site
Industrial, DIN Rail Power Supplies - 4008-ABLM1A24012-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
4008-ABLM1A24012-ND
Industrial, DIN Rail Power Supplies 4008-ABLM1A24012-ND
AC/DC DIN RAIL SUPPLY 24V 30W

AC/DC DIN RAIL SUPPLY 24V 30W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Square D By Schneider Electric - 92AH7598 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Square D By Schneider Electric
92AH7598
Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Square D By Schneider Electric 92AH7598
POWER SUPPLY, AC-DC, 24V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 2768744 4008-ABLM1A24012-ND 92AH7598
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Square D By Schneider Electric
DC Output Voltage 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Type 1 DC Power Supply
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300VA, Rugged, Compact 3-Phase Railway Quality DC-AC Sine Wave Inverter - CTP-300R-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000005857-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details