Schneider Electric DIN Rail Power Supplies ABL8RPS24100

Description
Schneider Electric ABL8RPS24100
Request a Quote Datasheet
Description
Schneider Electric ABL8RPS24100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 2013602 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2013602
DIN Rail Power Supplies 2013602
Schneider Electric ABL8RPS24100

Schneider Electric ABL8RPS24100

Supplier's Site
Industrial, DIN Rail Power Supplies - 4008-ABL8RPS24100-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
4008-ABL8RPS24100-ND
Industrial, DIN Rail Power Supplies 4008-ABL8RPS24100-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 240W, 10A, 24V; Power Supply Approvals Schneider Electric - 64M2203 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 240W, 10A, 24V; Power Supply Approvals Schneider Electric
64M2203
Ac-Dc Converter, Din Rail, 1 O/p, 240W, 10A, 24V; Power Supply Approvals Schneider Electric 64M2203
AC-DC CONVERTER, DIN RAIL, 1 O/P, 240W, 10A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 240W, 10A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24VDC; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply - 57427990 - Radwell International
Willingboro, NJ, United States
Power Supply
57427990
Power Supply 57427990
POWER SUPPLY, REGULATED SWITCH MODE, 10 AMP, 1 OR 2 PHASE, 24 VDC, 31 W, IP20. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, REGULATED SWITCH MODE, 10 AMP, 1 OR 2 PHASE, 24 VDC, 31 W, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 2013602 4008-ABL8RPS24100-ND 64M2203 57427990
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 240W, 10A, 24V; Power Supply Approvals Schneider Electric Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Type 1 DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details