Schneider Electric Power Supply ABL8REM24050

Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 1-2 PHASE, 5 AMP, 100-240 VAC, 24 VDC, DIN RAIL PANEL MOUNT, 0 TO +50 DEGREES C, IP20, REPLACED BY ABLS1A24050. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 1-2 PHASE, 5 AMP, 100-240 VAC, 24 VDC, DIN RAIL PANEL MOUNT, 0 TO +50 DEGREES C, IP20, REPLACED BY ABLS1A24050. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply - 57427970 - Radwell International
Willingboro, NJ, United States
Power Supply
57427970
Power Supply 57427970
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 1-2 PHASE, 5 AMP, 100-240 VAC, 24 VDC, DIN RAIL PANEL MOUNT, 0 TO +50 DEGREES C, IP20, REPLACED BY ABLS1A24050. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 1-2 PHASE, 5 AMP, 100-240 VAC, 24 VDC, DIN RAIL PANEL MOUNT, 0 TO +50 DEGREES C, IP20, REPLACED BY ABLS1A24050. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply -  - Radwell International
Willingboro, NJ, United States
Power Supply
Power Supply
TELEMECANIQUE Power Supplies ABL8REM24050

TELEMECANIQUE Power Supplies ABL8REM24050

Supplier's Site
Ac/dc Converter, Din Rail, 1 O/p, 264Vac, 24V; Power Supply Approvals Schneider Electric - 71P7786 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Converter, Din Rail, 1 O/p, 264Vac, 24V; Power Supply Approvals Schneider Electric
71P7786
Ac/dc Converter, Din Rail, 1 O/p, 264Vac, 24V; Power Supply Approvals Schneider Electric 71P7786
AC/DC CONVERTER, DIN RAIL, 1 O/P, 264VAC, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:120mm RoHS Compliant: Yes

AC/DC CONVERTER, DIN RAIL, 1 O/P, 264VAC, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Height:120mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 57427970 71P7786
Product Name Power Supply Power Supply Ac/dc Converter, Din Rail, 1 O/p, 264Vac, 24V; Power Supply Approvals Schneider Electric
AC Output Voltage 240.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-1000-10 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details