AC-DC CONVERTER, DIN RAIL, 1 O/P, 7W, 300mA, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7W; Output Voltage - Output 1:24VDC; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Height:110mm RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER 12.20.2020, POWER SUPPLY, REGULATED, 1 OR 2 PHASE, 0.18/0.3AMP, 100/240VAC, 24VDC, 7W, 1 X LED OUTPUT VOLTAGE, MAX TEMP:-25/55 DEG C, IP20, RECOMMENDED REPLACEMENT: ABLM1A24004. FREE 2 YEAR RADWELL WARRANTY
TELEMECANIQUE Power Supplies ABL8MEM24003
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | 64M2195 | 57427949 |
| Product Name | Ac-Dc Converter, Din Rail, 1 O/p, 7W, 300Ma, 24V; Power Supply Approvals Schneider Electric | Power Supply |
| Type | DC Power Supply; AC/DC Converter | |
| Regulatory Compliance | RoHS Compliant | |
| DC Output Voltage | 24.0 volts |