Schneider Electric Industrial, DIN Rail Power Supplies ABL8DCC12020

Description
DC/DC DIN RAIL SUPPLY 12V 24W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 12V 24W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 4008-ABL8DCC12020-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
4008-ABL8DCC12020-ND
Industrial, DIN Rail Power Supplies 4008-ABL8DCC12020-ND
DC/DC DIN RAIL SUPPLY 12V 24W

DC/DC DIN RAIL SUPPLY 12V 24W

Buy Now Datasheet
Converter Module, 12V, 2A, 24W; No. Of Outputs Schneider Electric - 66AH9375 - Newark, An Avnet Company
Chicago, IL, United States
Converter Module, 12V, 2A, 24W; No. Of Outputs Schneider Electric
66AH9375
Converter Module, 12V, 2A, 24W; No. Of Outputs Schneider Electric 66AH9375
CONVERTER MODULE, 12V, 2A, 24W; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

CONVERTER MODULE, 12V, 2A, 24W; No. of Outputs:1 Output; Output Power Max:24W; Output Voltage - Output 1:12V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 4008-ABL8DCC12020-ND 66AH9375
Product Name Industrial, DIN Rail Power Supplies Converter Module, 12V, 2A, 24W; No. Of Outputs Schneider Electric
Type 1
Operating Temperature -25 to 60 C (-13 to 140 F)
DC Output Current 2 amps 2 amps
DC Input Voltage 24.0 to 28.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227070 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details