Schneider Electric Ac-Dc Converter, Din Rail, 1 O/p, 144W, 3A, 48V; Power Supply Approvals Schneider Electric ABL7RP4803

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 144W, 3A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:144W; Output Voltage - Output 1:48VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 144W, 3A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:144W; Output Voltage - Output 1:48VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 144W, 3A, 48V; Power Supply Approvals Schneider Electric - 79C4498 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 144W, 3A, 48V; Power Supply Approvals Schneider Electric
79C4498
Ac-Dc Converter, Din Rail, 1 O/p, 144W, 3A, 48V; Power Supply Approvals Schneider Electric 79C4498
AC-DC CONVERTER, DIN RAIL, 1 O/P, 144W, 3A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:144W; Output Voltage - Output 1:48VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 144W, 3A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:144W; Output Voltage - Output 1:48VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply - 57435859 - Radwell International
Willingboro, NJ, United States
Power Supply
57435859
Power Supply 57435859
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, REGULATED SWITCH, 2.5A, 100-240VAC OUT, 48VDC, 1-2 PHASE, 120W, INTEGRATED FUSE, SCREW TYPE TERMINALS, RECOMMENDED REPLACEMENT: ABLS1A48025. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, REGULATED SWITCH, 2.5A, 100-240VAC OUT, 48VDC, 1-2 PHASE, 120W, INTEGRATED FUSE, SCREW TYPE TERMINALS, RECOMMENDED REPLACEMENT: ABLS1A48025. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies
Product Number 79C4498 57435859
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 144W, 3A, 48V; Power Supply Approvals Schneider Electric Power Supply
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6872-ea-pul-10750-120-4u-30000w-32091 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Mini Encapsulated - PC Board Mounting DC-DC Converters, Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor Board Mount
View Details