Schneider Electric Power Supply, Switch Mode, 24V; Power Supply Approvals Square D By Schneider Electric ABL7RP2403

Description
POWER SUPPLY, SWITCH MODE, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, SWITCH MODE, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switch Mode, 24V; Power Supply Approvals Square D By Schneider Electric - 79C4495 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Switch Mode, 24V; Power Supply Approvals Square D By Schneider Electric
79C4495
Power Supply, Switch Mode, 24V; Power Supply Approvals Square D By Schneider Electric 79C4495
POWER SUPPLY, SWITCH MODE, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, SWITCH MODE, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 79C4495
Product Name Power Supply, Switch Mode, 24V; Power Supply Approvals Square D By Schneider Electric
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details