Schneider Electric Power Supply, Switch Mode, 24V; Power Supply Approvals Square D By Schneider Electric ABL7RE2405

Description
POWER SUPPLY, SWITCH MODE, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
POWER SUPPLY, SWITCH MODE, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Supply, Switch Mode, 24V, part number 79C4493, is designed for applications requiring a reliable 24V DC output. It features a single output with a maximum output current of 5A. The product is compliant with RoHS standards, ensuring it meets environmental regulations. It has received approvals from Square D by Schneider Electric, indicating its suitability for industrial applications. This power supply is ideal for engineers looking for a compact and efficient solution for powering various devices in their projects.

Datasheet Summary
Powered by GS/AI

The Power Supply, Switch Mode, 24V, part number 79C4493, is designed for applications requiring a reliable 24V DC output. It features a single output with a maximum output current of 5A. The product is compliant with RoHS standards, ensuring it meets environmental regulations. It has received approvals from Square D by Schneider Electric, indicating its suitability for industrial applications. This power supply is ideal for engineers looking for a compact and efficient solution for powering various devices in their projects.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switch Mode, 24V; Power Supply Approvals Square D By Schneider Electric - 79C4493 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Switch Mode, 24V; Power Supply Approvals Square D By Schneider Electric
79C4493
Power Supply, Switch Mode, 24V; Power Supply Approvals Square D By Schneider Electric 79C4493
POWER SUPPLY, SWITCH MODE, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, SWITCH MODE, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:-; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 79C4493
Product Name Power Supply, Switch Mode, 24V; Power Supply Approvals Square D By Schneider Electric
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Type 78.25 - Switch mode power supply - 782512301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details