Schneider Electric Regulated Smps, 1 Phase, 2.5A, 24V, 60W; Power Supply Approvals Schneider Electric ABL1REM24025

Description
REGULATED SMPS, 1 PHASE, 2.5A, 24V, 60W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
REGULATED SMPS, 1 PHASE, 2.5A, 24V, 60W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Regulated Smps, 1 Phase, 2.5A, 24V, 60W; Power Supply Approvals Schneider Electric - 71K0580 - Newark, An Avnet Company
Chicago, IL, United States
Regulated Smps, 1 Phase, 2.5A, 24V, 60W; Power Supply Approvals Schneider Electric
71K0580
Regulated Smps, 1 Phase, 2.5A, 24V, 60W; Power Supply Approvals Schneider Electric 71K0580
REGULATED SMPS, 1 PHASE, 2.5A, 24V, 60W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

REGULATED SMPS, 1 PHASE, 2.5A, 24V, 60W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:60W; Output Voltage - Output 1:24V; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K0580
Product Name Regulated Smps, 1 Phase, 2.5A, 24V, 60W; Power Supply Approvals Schneider Electric
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details