Juno Lighting Group Area/Roadway Light AA400PSTTSSL

Description
SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL BRACKET MOUNTING MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED37 METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY GAUGE DIE FORMED ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE SQUARE DISTRIBUTION/BEAM SPREAD HEAT AND IMPACT RESISTANT TEMPERED FLAT GLASS LENS REFRACTOR/LENS TYPE ARIES[T], JUNO[R] BRAND APPLICATION WET LOCATION AA MODEL
Datasheet
Description
SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL BRACKET MOUNTING MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED37 METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY GAUGE DIE FORMED ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE SQUARE DISTRIBUTION/BEAM SPREAD HEAT AND IMPACT RESISTANT TEMPERED FLAT GLASS LENS REFRACTOR/LENS TYPE ARIES[T], JUNO[R] BRAND APPLICATION WET LOCATION AA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - AA400PSTTSSL - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
AA400PSTTSSL
Area/Roadway Light AA400PSTTSSL
SILVER POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL BRACKET MOUNTING MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED37 METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE HEAVY GAUGE DIE FORMED ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE SQUARE DISTRIBUTION/BEAM SPREAD HEAT AND IMPACT RESISTANT TEMPERED FLAT GLASS LENS REFRACTOR/LENS TYPE ARIES[T], JUNO[R] BRAND APPLICATION WET LOCATION AA MODEL
  • SILVER POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • MAGNETIC, PULSE START, TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED37 METAL HALIDE LAMP TYPE
  • 400 W LAMP WATTAGE
  • HEAVY GAUGE DIE FORMED ALUMINUM HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • SQUARE DISTRIBUTION/BEAM SPREAD
  • HEAT AND IMPACT RESISTANT TEMPERED FLAT GLASS LENS REFRACTOR/LENS TYPE
  • ARIES[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • AA MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number AA400PSTTSSL
Product Name Area/Roadway Light
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details