Juno Lighting Group Area/Roadway Light AA400HPTTS5L

Description
POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL BRACKET MOUNTING MAGNETIC, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED18 HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE HEAVY GAUGE DIE FORMED ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD HEAT AND IMPACT RESISTANT TEMPERED FLAT GLASS LENS REFRACTOR/LENS TYPE ARIES[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP AA MODEL
Datasheet
Description
POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL BRACKET MOUNTING MAGNETIC, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED18 HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE HEAVY GAUGE DIE FORMED ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD HEAT AND IMPACT RESISTANT TEMPERED FLAT GLASS LENS REFRACTOR/LENS TYPE ARIES[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP AA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Area/Roadway Light - AA400HPTTS5L - Juno Lighting Group
Des Plaines, IL, USA
Area/Roadway Light
AA400HPTTS5L
Area/Roadway Light AA400HPTTS5L
POLYESTER POWDER COATED FINISH UL 1598, CSA C22.2 APPROVAL BRACKET MOUNTING MAGNETIC, TRIPLE TAP BALLAST TYPE YES LAMP INCLUDED ED18 HIGH PRESSURE SODIUM LAMP TYPE 400 W LAMP WATTAGE HEAVY GAUGE DIE FORMED ALUMINUM HOUSING MATERIAL 120/277/347 V LAMP/BALLAST VOLTAGE TYPE 5 DISTRIBUTION/BEAM SPREAD HEAT AND IMPACT RESISTANT TEMPERED FLAT GLASS LENS REFRACTOR/LENS TYPE ARIES[T], JUNO[R] BRAND APPLICATION WET LOCATION WITH CLEAR HID LAMP AA MODEL
  • POLYESTER POWDER COATED FINISH
  • UL 1598, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • MAGNETIC, TRIPLE TAP BALLAST TYPE
  • YES LAMP INCLUDED
  • ED18 HIGH PRESSURE SODIUM LAMP TYPE
  • 400 W LAMP WATTAGE
  • HEAVY GAUGE DIE FORMED ALUMINUM HOUSING MATERIAL
  • 120/277/347 V LAMP/BALLAST VOLTAGE
  • TYPE 5 DISTRIBUTION/BEAM SPREAD
  • HEAT AND IMPACT RESISTANT TEMPERED FLAT GLASS LENS REFRACTOR/LENS TYPE
  • ARIES[T], JUNO[R] BRAND
  • APPLICATION WET LOCATION
  • WITH CLEAR HID LAMP
  • AA MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number AA400HPTTS5L
Product Name Area/Roadway Light
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details