Schneider Electric RCCBs A9R41263

Description
Schneider Electric A9R41263
Request a Quote Datasheet
Description
Schneider Electric A9R41263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RCCBs - 654561 - RS Components, Ltd.
Corby, Northants, United Kingdom
RCCBs
654561
RCCBs 654561
Schneider Electric A9R41263

Schneider Electric A9R41263

Supplier's Site
Earth Leakage Protector, 2P, 63A, 240Vac; Product Range Schneider Electric - 66AH5316 - Newark, An Avnet Company
Chicago, IL, United States
Earth Leakage Protector, 2P, 63A, 240Vac; Product Range Schneider Electric
66AH5316
Earth Leakage Protector, 2P, 63A, 240Vac; Product Range Schneider Electric 66AH5316
EARTH LEAKAGE PROTECTOR, 2P, 63A, 240VAC; Product Range:iID Series; Voltage Rating VAC:240VAC; Voltage Rating V DC:-; Current Rating:63A; No. of Poles:2 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

EARTH LEAKAGE PROTECTOR, 2P, 63A, 240VAC; Product Range:iID Series; Voltage Rating VAC:240VAC; Voltage Rating V DC:-; Current Rating:63A; No. of Poles:2 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 654561 66AH5316
Product Name RCCBs Earth Leakage Protector, 2P, 63A, 240Vac; Product Range Schneider Electric
Rated Current 63 amps 63 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-5049-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 25A - QLB-253-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers
Din Rail Mount Circuit Breaker - 25256305 - Radwell International
Specs
Rated Current 30 amps
Number of Poles 1
View Details
Electronic circuit breaker - 787-1664/000-200 - WAGO
Specs
Rated DC Voltage 32 to 58 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers