ACTI9 IID 2P 25A 30MA A RCCB
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 8067332 | 4008-A9R21225-ND |
| Product Name | RCCBs | Circuit Breakers |
| Mounting Style | Din Rail Mounted | Din Rail Mounted |
| Text for Mounting | Din rail mount | |
| Terminal Type | Din rail mount | |
| Rated Current | 25 amps |