The 1CU8L is a single-pole, thermal-magnetic, miniature molded case circuit breaker rated for 8A at 240V AC and 125V DC, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, and features a positive trip indicator (green off/tripped, red on). It is UL489 listed, supports line/load reversal, and is rated for operation from -25°C to 60°C. Terminal torque is specified at 25 lb-in (2.8 Nm) for 18-16 AWG copper wire. Electrical life is rated at 6,000 on/off cycles, and mechanical life at 10,000 cycles.
Features:
Circuit Breaker;Therm/Mag;To
CIRCUIT BREAKER, 8 AMP, 1POLE, 277VAC, UL489, C CHAR. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 1CU8L | 1CU8L | 70075784 | 26262983 |
| Product Name | Miniature Molded Single Pole AC Case Circuit Breakers | Circuit Breakers & Accessories | Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 8A;DIN Rail;1 Pole;Screw Snap;L Series;C | Molded Case Circuit Breaker |
| Rated AC Voltage | 240 to 480 volts | 240 to 277 volts | ||
| Rated Current | 8 amps | 8 amps | 8 amps | 8 amps |
| Trip System Type | Thermal Magnetic | Thermal Magnetic | ||
| Number of Poles | 1 | 1 | 1 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |