Schneider Electric Earth Leakage Protector, 4P, 63A, 415Vac; Product Range Schneider Electric A9R12463

Description
EARTH LEAKAGE PROTECTOR, 4P, 63A, 415VAC; Product Range:iID Series; Voltage Rating VAC:415VAC; Voltage Rating V DC:-; Current Rating:63A; No. of Poles:4 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes
Description
EARTH LEAKAGE PROTECTOR, 4P, 63A, 415VAC; Product Range:iID Series; Voltage Rating VAC:415VAC; Voltage Rating V DC:-; Current Rating:63A; No. of Poles:4 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Earth Leakage Protector, 4P, 63A, 415Vac; Product Range Schneider Electric - 66AH5313 - Newark, An Avnet Company
Chicago, IL, United States
Earth Leakage Protector, 4P, 63A, 415Vac; Product Range Schneider Electric
66AH5313
Earth Leakage Protector, 4P, 63A, 415Vac; Product Range Schneider Electric 66AH5313
EARTH LEAKAGE PROTECTOR, 4P, 63A, 415VAC; Product Range:iID Series; Voltage Rating VAC:415VAC; Voltage Rating V DC:-; Current Rating:63A; No. of Poles:4 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

EARTH LEAKAGE PROTECTOR, 4P, 63A, 415VAC; Product Range:iID Series; Voltage Rating VAC:415VAC; Voltage Rating V DC:-; Current Rating:63A; No. of Poles:4 Pole; Overload Current:1.5kA; Insulation Voltage:500V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 66AH5313
Product Name Earth Leakage Protector, 4P, 63A, 415Vac; Product Range Schneider Electric
Rated AC Voltage 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1662/000-054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Distribution Boards - 117449 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-2-1-62-3-4-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers