Schneider Electric MCBs A9F55332

Description
Schneider Electric A9F55332
Request a Quote Datasheet
Description
Schneider Electric A9F55332
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 7913574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric A9F55332

Schneider Electric A9F55332

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric - 66AH9406 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric
66AH9406
Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric 66AH9406
CIRCUIT BREAKER, THERMAL MAGNETIC, 3POLE; Product Range:iC60H Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3POLE; Product Range:iC60H Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 7913574 66AH9406
Product Name MCBs Circuit Breaker, Thermal Magnetic, 3Pole; Product Range Schneider Electric
Rated Breaking Capacity 10000 amps
Number of Poles 3 3
Mounting Style Din Rail Mounted
Text for Mounting Din rail DIN Rail
Terminal Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QMB Series Thermal Circuit Breaker, 12A - QMB-123-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
3 suppliers
Circuit Breakers - 486-3052-ND - DigiKey
Specs
Rated Current 7 amps
Trip System Type Thermal
Manual Actuator Type Other; (Push to Reset)
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details