Schneider Electric MCBs A9F54204

Description
Schneider Electric A9F54204
Request a Quote Datasheet
Description
Schneider Electric A9F54204
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MCBs - 7913338 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric A9F54204

Schneider Electric A9F54204

Supplier's Site
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric - 66AH5263 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric
66AH5263
Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric 66AH5263
CIRCUIT BREAKER, THERMAL MAGNETIC, 2POLE; Product Range:iC60H Series; Current Rating:4A; No. of Poles:2 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2POLE; Product Range:iC60H Series; Current Rating:4A; No. of Poles:2 Pole; Voltage Rating V DC:133VDC; Voltage Rating VAC:440VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 7913338 66AH5263
Product Name MCBs Circuit Breaker, Thermal Magnetic, 2Pole; Product Range Schneider Electric
Rated Breaking Capacity 10000 amps
Number of Poles 2 2
Mounting Style Din Rail Mounted
Text for Mounting Din rail DIN Rail
Terminal Type Screw
Unlock Full Specs
to access all available technical data

Similar Products

Motor Protection - 1221350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
10A Circuit Breaker - 82910090 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
Circuit Breakers - 209-3-25521-6-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details