Schneider Electric Circuit Breakers A9F53106

Description
ACTI9 IC60H 1P B 6A MCB
Request a Quote Datasheet
Description
ACTI9 IC60H 1P B 6A MCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 4008-A9F53106-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
4008-A9F53106-ND
Circuit Breakers 4008-A9F53106-ND
ACTI9 IC60H 1P B 6A MCB

ACTI9 IC60H 1P B 6A MCB

Buy Now Datasheet
MCBs - 7913152 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schneider Electric A9F53106

Schneider Electric A9F53106

Supplier's Site
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric - 66AH5218 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric
66AH5218
Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric 66AH5218
CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iC60H Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating V DC:72VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 1POLE; Product Range:iC60H Series; Current Rating:6A; No. of Poles:1 Pole; Voltage Rating V DC:72VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (15-Jan- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 4008-A9F53106-ND 7913152 66AH5218
Product Name Circuit Breakers MCBs Circuit Breaker, Thermal Magnetic, 1Pole; Product Range Schneider Electric
Rated Current 6 amps 6 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted Din Rail Mounted
Manual Actuator Type Toggle Rocker; Other; (Rocker)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Electronic circuit breaker - 787-1664/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers